TIME DELAY RELAY, DPDT, 60S, 240VAC; Contact Voltage VDC:-; Time Min:1s; Time Max:60s; Product Range:DC10 Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Socket; Contact Voltage VAC:240VAC
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 95F1622 |
| Product Name | Time Delay Relay, Dpdt, 60S, 240Vac; Contact Voltage Vdc Amperite |
| Mounting | Socket or Plug-in Style; Socket |