Amperite Co. Time Delay Relay, Dpdt, 60S, 240Vac; Contact Voltage Vdc Amperite 12DP.1-60CI

Description
TIME DELAY RELAY, DPDT, 60S, 240VAC; Contact Voltage VDC:-; Time Min:0.1s; Time Max:60s; Product Range:CI Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Socket; Contact Voltage VAC:240VAC
Description
TIME DELAY RELAY, DPDT, 60S, 240VAC; Contact Voltage VDC:-; Time Min:0.1s; Time Max:60s; Product Range:CI Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Socket; Contact Voltage VAC:240VAC
Datasheet
Datasheet Summary
Powered by GS/AI

The Amperite CI Series time delay relay is a solid state device with a DPDT (2 form C) relay contact rated for 10 A at 240 V AC resistive and 15 A at 120 V AC resistive, with silver-cadmium oxide contacts. It operates in one-shot timing mode, with a fixed delay of 60 seconds, and has an 8-pin octal plug termination. The enclosure is a white plastic case, weighing approximately 114 g. Input voltage is 24 V AC, with a range of 20 V to 28 V. Timing tolerance is ±5%, and release time is 60 ms typical. It meets UL File #E96739 and CSA File #LR62586-3. The operating temperature range is 45°C to 70°C, with storage from −60°C to 105°C.

Datasheet Summary
Powered by GS/AI

The Amperite CI Series time delay relay is a solid state device with a DPDT (2 form C) relay contact rated for 10 A at 240 V AC resistive and 15 A at 120 V AC resistive, with silver-cadmium oxide contacts. It operates in one-shot timing mode, with a fixed delay of 60 seconds, and has an 8-pin octal plug termination. The enclosure is a white plastic case, weighing approximately 114 g. Input voltage is 24 V AC, with a range of 20 V to 28 V. Timing tolerance is ±5%, and release time is 60 ms typical. It meets UL File #E96739 and CSA File #LR62586-3. The operating temperature range is 45°C to 70°C, with storage from −60°C to 105°C.

Suppliers

Company
Product
Description
Supplier Links
Time Delay Relay, Dpdt, 60S, 240Vac; Contact Voltage Vdc Amperite - 95F1590 - Newark, An Avnet Company
Chicago, IL, United States
Time Delay Relay, Dpdt, 60S, 240Vac; Contact Voltage Vdc Amperite
95F1590
Time Delay Relay, Dpdt, 60S, 240Vac; Contact Voltage Vdc Amperite 95F1590
TIME DELAY RELAY, DPDT, 60S, 240VAC; Contact Voltage VDC:-; Time Min:0.1s; Time Max:60s; Product Range:CI Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Socket; Contact Voltage VAC:240VAC

TIME DELAY RELAY, DPDT, 60S, 240VAC; Contact Voltage VDC:-; Time Min:0.1s; Time Max:60s; Product Range:CI Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Socket; Contact Voltage VAC:240VAC

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 95F1590
Product Name Time Delay Relay, Dpdt, 60S, 240Vac; Contact Voltage Vdc Amperite
Mounting Socket or Plug-in Style; Socket
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - FTR-K1 12A - FCL Components America
FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details
Safety Relays - 56.OA21.2422C - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
2 suppliers
Relay module - 857-303 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
3 suppliers