Amperite Co. Time Delay Relay, Dpdt, 60S, 240Vac; Contact Voltage Vdc Amperite 12DP.1-60C

Description
TIME DELAY RELAY, DPDT, 60S, 240VAC; Contact Voltage VDC:-; Time Min:0.1s; Time Max:60s; Product Range:C10 Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Socket; Contact Voltage VAC:240VAC
Description
TIME DELAY RELAY, DPDT, 60S, 240VAC; Contact Voltage VDC:-; Time Min:0.1s; Time Max:60s; Product Range:C10 Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Socket; Contact Voltage VAC:240VAC
Datasheet
Datasheet Summary
Powered by GS/AI

C10 series solid state time delay relay with DPDT (2 form C) contacts, rated for 10A at 240V AC resistive and 15A at 120V AC resistive, featuring a delay-on-operate timing mode with a fixed 60-second delay. It operates on 24V AC input, has an 8-pin octal plug termination, and is housed in a white plastic case. The relay meets UL File #E96739 and CSA File #LR62586-3, with an operating temperature range of -45°C to +70°C and a mechanical life of 10 million operations. Timing tolerance is ±5%, and release time is 60 ms typical.

Datasheet Summary
Powered by GS/AI

C10 series solid state time delay relay with DPDT (2 form C) contacts, rated for 10A at 240V AC resistive and 15A at 120V AC resistive, featuring a delay-on-operate timing mode with a fixed 60-second delay. It operates on 24V AC input, has an 8-pin octal plug termination, and is housed in a white plastic case. The relay meets UL File #E96739 and CSA File #LR62586-3, with an operating temperature range of -45°C to +70°C and a mechanical life of 10 million operations. Timing tolerance is ±5%, and release time is 60 ms typical.

Suppliers

Company
Product
Description
Supplier Links
Time Delay Relay, Dpdt, 60S, 240Vac; Contact Voltage Vdc Amperite - 93F2725 - Newark, An Avnet Company
Chicago, IL, United States
Time Delay Relay, Dpdt, 60S, 240Vac; Contact Voltage Vdc Amperite
93F2725
Time Delay Relay, Dpdt, 60S, 240Vac; Contact Voltage Vdc Amperite 93F2725
TIME DELAY RELAY, DPDT, 60S, 240VAC; Contact Voltage VDC:-; Time Min:0.1s; Time Max:60s; Product Range:C10 Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Socket; Contact Voltage VAC:240VAC

TIME DELAY RELAY, DPDT, 60S, 240VAC; Contact Voltage VDC:-; Time Min:0.1s; Time Max:60s; Product Range:C10 Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Socket; Contact Voltage VAC:240VAC

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 93F2725
Product Name Time Delay Relay, Dpdt, 60S, 240Vac; Contact Voltage Vdc Amperite
Mounting Socket or Plug-in Style; Socket
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - FTR-F3 3A/5A (slim type) - FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details
Electromechanical Interface Relays - 1232836 - RS Components, Ltd.
Specs
Mounting DIN; Din rail
Poles Double Pole (DP)
Throw Double Throw
View Details
Relays - MMP-RLY-100A-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
Relay module - 788-341 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
3 suppliers