The Amperite CR Series time delay relay is a solid-state device with SPST normally open contacts, designed for triggered delay-on-release timing. It features a black plastic enclosure, panel mountable via single or optional two-screw mounting, and measures approximately 0.8 oz (23g). The relay operates with 12V DC input, has a timing range of 300 seconds fixed, and provides a contact rating of 1A DC at 30V with 50VA maximum switching power. It meets UL File #E96739 and CSA File #LR62586 standards, with an operating temperature range of -25°C to +60°C. The termination is .250 inch male quick connect terminals.
TIME DELAY RELAY, SPST-NO, 300S; Contact Voltage VDC:-; Time Min:-; Time Max:300s; Product Range:CR Series; Contact Configuration:SPST-N
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 28B580 |
| Product Name | Time Delay Relay, Spst-No, 300S; Contact Voltage Vdc Amperite |
| Mounting | Panel; Panel Mount |