The Amperite C Series time delay relay is a solid-state device with delay-on-operate timing and a SPST normally open relay contact. It features a black plastic enclosure, panel mounting via single or optional two screws, and .110 inch solder terminals. The relay operates from 12V DC input, with a timing range fixed at 60 seconds, a tolerance of ±5%, and a release time of 60 ms typical. Contact rating is 1 A DC at 30 V, with maximum switching power of 30 W and 50 VA. Rated for 100,000 operations at full load at 25°C, it meets UL File #E96739 and CSA File #LR62586-3 standards. Operating and storage temperature range is -25°C to +60°C.
TIME DELAY RELAY, SPST-NO, 60S; Contact Voltage VDC:-; Time Min:0.1s; Time Max:60s; Product Range:C Series; Contact Configuration:SPST-N
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 28B548 |
| Product Name | Time Delay Relay, Spst-No, 60S; Contact Voltage Vdc Amperite |
| Mounting | Panel; Panel Mount |