The Amperite DF10 series is a solid-state analog flasher with DPDT (2 form C) relay contacts rated at 10A at 240V AC and 15A at 30V DC, featuring a fixed flash rate of 60 flashes per minute and a 50% duty cycle. It operates on 12V DC input with a power requirement of 3W or less, and includes polarity protection. The unit has an 8-pin octal plug termination and a white plastic enclosure, weighing approximately 114g. The operational temperature range is -45°C to +70°C, with a storage range of -60°C to +105°C. The device meets UL File #E96739 and CSA File #LR62586-3 standards, and is rated for 100,000 minimum operations at rated load. Flash rate tolerance is ±10%.
SOLID STATE FLASHER, DPDT, 60FPM, 12VDC; Contact Voltage VDC:30V; Time Min:-; Time Max:-; Product Range:DF10 Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Socket; Contact Voltage VAC:240VAC
| Newark, An Avnet Company | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 95F1655 |
| Product Name | Solid State Flasher, Dpdt, 60Fpm, 12Vdc; Contact Voltage Vdc Amperite |
| Application Type | Latching |