The Amperite DF Series is a solid state flasher with a 2A resistive load rating, operating from 24V to 120V AC or DC, and featuring a fixed flash rate of 30 flashes per minute with a ±10% tolerance. It uses a black plastic enclosure with .250 inch quick connect terminals, measures approximately 2 oz (56g), and is mounted via a single screw. Operating and storage temperature range is -23°C to +60°C. The device has no moving parts and consumes 3 watts or less. Flash rates are factory fixed, and inrush current is rated up to 10A.
RELAY, FLASHER, 30FPM, 12VDC, QUICK CONNECT; Relay Mounting:Panel Mount, Socket; Load Current:2A; Operating Voltage Min:-; Operating Voltage Max:-; Switching Mode:-; Timer Functions:Repeat Cycle; Control Voltage AC Min:
| Newark, An Avnet Company | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 28B530 |
| Product Name | Relay, Flasher, 30Fpm, 12Vdc, Quick Connect; Relay Mounting Amperite |
| Application Type | Latching |