The Amperite HDFA Series is an adjustable recycling time delay relay with a 10 ampere SPDT contact set, designed for continuous ON/OFF cycling of loads up to 10 A at 30 VDC or 250 VAC. It features CMOS digital timing circuitry with user-adjustable OFF and ON times ranging from 0.25 seconds to 24 hours across multiple timing ranges. The relay is housed in a 2 × 2 × 0.75 inch black plastic enclosure with center-hole mounting and 1/4 inch quick-connect male terminals. Input voltage options include 12V, 24V, and 120V AC or 12V, 24V, 48V, and 110V DC, with a maximum power requirement of 3 VA for AC and 3 W for DC. Polarity protection is included on DC models. Minimum switching load is 10 mA at 5 VDC.
TIME DELAY RELAY, SPDT, 100MIN, 250VAC; Contact Voltage VDC:30VDC; Time Min:1min; Time Max:100min; Product Range:HDFA Series; Contact Configuration:SPDT; Contact Current:10A; Relay Mounting:Panel Mount; Contact Voltage VAC:250VAC
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 16C1875 |
| Product Name | Time Delay Relay, Spdt, 100Min, 250Vac; Contact Voltage Vdc Amperite |
| Mounting | Panel; Panel Mount |