The Amperite C Series time delay relay is a solid-state device with delay-on-operate timing and a SPST-NC relay output, designed for applications requiring precise timing control. It operates from 12V DC input, has a fixed timing of 60 seconds with a tolerance of ±5%, and switches up to 1A DC at 30V with a maximum switching voltage of 60V DC. The relay has a 100,000-operation minimum life at rated loads, with a release time of 60ms typical. It is enclosed in a black plastic case, mounted via a single screw, and terminated with standard .110 inch solder terminals. Operating and storage temperature ranges from -25°C to +60°C. The device meets UL File #E96739 and CSA File #LR62586-3 standards.
TIME DELAY RELAY, SPST-NC, 60S; Contact Voltage VDC:-; Time Min:0.1s; Time Max:60s; Product Range:C Series; Contact Configuration:SPST-N
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 93F4621 |
| Product Name | Time Delay Relay, Spst-Nc, 60S; Contact Voltage Vdc Amperite |
| Mounting | Panel; Panel Mount |