The ADOD Series is an automotive delay-on-dropout timer with solid state digital circuitry, designed to activate a 40 ampere SPST normally open relay contact (Form A) upon ignition turn-on and delay contact opening for a fixed 60-minute period after ignition shutdown. It operates within a vehicular voltage range of 11 to 16 volts DC, and is housed in a compact epoxy-sealed plastic enclosure measuring 2 x 2 x 1.5 inches with two mounting tabs. The operating temperature range is -40°C to +70°C.
TIME DELAY RELAY, SPST-NO, 60MIN; Contact Voltage VDC:12V; Time Min:-; Time Max:60min; Product Range:ADOD Series; Contact Configuration:SPST-N
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 10R1574 |
| Product Name | Time Delay Relay, Spst-No, 60Min; Contact Voltage Vdc Amperite |
| Mounting | Panel; Panel Mount |