The ADOD Series is an automotive delay-on-dropout timer with solid-state digital circuitry, featuring a 40 ampere SPST normally open relay contact (Form A) and operation within a vehicular voltage range of 11 to 16 volts DC. It has a fixed timing cycle of 2 hours as specified by the part number 12D2HADOD, housed in a compact epoxy-sealed plastic enclosure measuring 2 x 2 x 1.5 inches with two mounting tabs. The device operates within a temperature range of -40°C to +70°C.
TIME DELAY RELAY, SPST-NO, 2H; Contact Voltage VDC:12V; Time Min:-; Time Max:2h; Product Range:ADOD Series; Contact Configuration:SPST-N
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 54M6027 |
| Product Name | Time Delay Relay, Spst-No, 2H; Contact Voltage Vdc Amperite |
| Mounting | Panel; Panel Mount |