The Amperite SEQ series is a solid-state sequential relay designed to alternately switch two to four loads in a repeating cycle with timing adjustable from milliseconds to minutes via a DIP switch. It features a 2.5 x 2.5 x 0.75 inch epoxy sealed enclosure with 1/4 inch quick-connect terminals, handles up to 5 amperes load current with a voltage drop of 1.75 volts RMS or less, and operates on 12 VDC with 3 watts maximum power consumption. The device operates within a temperature range of -30°C to 70°C and includes polarity protection for DC inputs.
TIME DELAY RELAY, SPST-NO, 32SEC, 12VDC; Relay Mounting:Panel Mount; Load Current:5A; Operating Voltage Min:-; Operating Voltage Max:-; Switching Mode:-; Timer Functions:-; Control Voltage AC Min:-; Control Voltage AC Max:
| Newark, An Avnet Company | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 10R1573 |
| Product Name | Time Delay Relay, Spst-No, 32Sec, 12Vdc; Relay Mounting Amperite |
| Application Type | Latching |