Amperite Co. Time Delay Relay, Spst-No, 32Min, 12Vdc; Relay Mounting Amperite 12D1-32MSEQ

Description
TIME DELAY RELAY, SPST-NO, 32MIN, 12VDC; Relay Mounting:Panel Mount; Load Current:5A; Operating Voltage Min:-; Operating Voltage Max:-; Switching Mode:-; Timer Functions:-; Control Voltage AC Min:-; Control Voltage AC Max:
Datasheet
Description
TIME DELAY RELAY, SPST-NO, 32MIN, 12VDC; Relay Mounting:Panel Mount; Load Current:5A; Operating Voltage Min:-; Operating Voltage Max:-; Switching Mode:-; Timer Functions:-; Control Voltage AC Min:-; Control Voltage AC Max:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Time Delay Relay, Spst-No, 32Min, 12Vdc; Relay Mounting Amperite - 10R1572 - Newark, An Avnet Company
Chicago, IL, United States
Time Delay Relay, Spst-No, 32Min, 12Vdc; Relay Mounting Amperite
10R1572
Time Delay Relay, Spst-No, 32Min, 12Vdc; Relay Mounting Amperite 10R1572
TIME DELAY RELAY, SPST-NO, 32MIN, 12VDC; Relay Mounting:Panel Mount; Load Current:5A; Operating Voltage Min:-; Operating Voltage Max:-; Switching Mode:-; Timer Functions:-; Control Voltage AC Min:-; Control Voltage AC Max:

TIME DELAY RELAY, SPST-NO, 32MIN, 12VDC; Relay Mounting:Panel Mount; Load Current:5A; Operating Voltage Min:-; Operating Voltage Max:-; Switching Mode:-; Timer Functions:-; Control Voltage AC Min:-; Control Voltage AC Max:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Solid State Relays
Product Number 10R1572
Product Name Time Delay Relay, Spst-No, 32Min, 12Vdc; Relay Mounting Amperite
Application Type Latching
Unlock Full Specs
to access all available technical data

Similar Products

Series-1 Relay - A4850T - Sensata Technologies
Sensata Technologies
Specs
Operating Temp -40 to 176 F (-40 to 80 C)
View Details
Solid-state relay module - 857-718 - WAGO
Specs
Mounting DIN; DIN-35 rail
Input Voltage (Control Signal) Range 230 volts
Input Current (Control Signal) Range 0.0040 amps
View Details
3 suppliers
Solid State Interface Relays - 8198928 - RS Components, Ltd.
Specs
Mounting DIN; Din rail
Turn-On Switching Dc
Approvals RoHS
View Details