The Amperite ST1D Series is a solid state delay-on-make timer with 100% solid state circuitry and no moving parts, using CMOS digital circuitry and a 10-position DIP switch for adjustable timing. It provides a timing range of 1 to 1023 seconds in 1-second increments for this variant, with a 3 ampere continuous load current rating and a 12V DC input voltage range of 10V to 14V. The device features a form A, normally open solid state switching output with a voltage drop of 2.5 volts RMS or less at 3 amperes and a maximum inrush of 20 amperes. It is housed in a 2 x 2 x 0.75 inch black plastic enclosure with center hole mounting and three 1/4-inch quick connect male terminals. The unit is CSA certified with File #LR62586.
TIME DELAY RELAY SPST-NO, 1023SEC, 12VDC; Relay Mounting:Panel Mount; Load Current:3A; Operating Voltage Min:-; Operating Voltage Max:-; Switching Mode:-; Timer Functions:Delay-On-M
| Newark, An Avnet Company | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 29K8892 |
| Product Name | Time Delay Relay Spst-No, 1023Sec, 12Vdc; Relay Mounting Amperite |
| Application Type | Latching |