Amperite Co. Time Delay Relay, Spst-No, 100Sec, 12Vdc; Relay Mounting Amperite 12D1-100SSTB

Description
TIME DELAY RELAY, SPST-NO, 100SEC, 12VDC; Relay Mounting:Panel Mount; Load Current:2A; Operating Voltage Min:-; Operating Voltage Max:-; Switching Mode:-; Timer Functions:Delay-On-R elease; Control Voltage AC Min:-; Carry Current:2A
Datasheet
Description
TIME DELAY RELAY, SPST-NO, 100SEC, 12VDC; Relay Mounting:Panel Mount; Load Current:2A; Operating Voltage Min:-; Operating Voltage Max:-; Switching Mode:-; Timer Functions:Delay-On-R elease; Control Voltage AC Min:-; Carry Current:2A
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Time Delay Relay, Spst-No, 100Sec, 12Vdc; Relay Mounting Amperite - 28B692 - Newark, An Avnet Company
Chicago, IL, United States
Time Delay Relay, Spst-No, 100Sec, 12Vdc; Relay Mounting Amperite
28B692
Time Delay Relay, Spst-No, 100Sec, 12Vdc; Relay Mounting Amperite 28B692
TIME DELAY RELAY, SPST-NO, 100SEC, 12VDC; Relay Mounting:Panel Mount; Load Current:2A; Operating Voltage Min:-; Operating Voltage Max:-; Switching Mode:-; Timer Functions:Delay-On-R elease; Control Voltage AC Min:-; Carry Current:2A

TIME DELAY RELAY, SPST-NO, 100SEC, 12VDC; Relay Mounting:Panel Mount; Load Current:2A; Operating Voltage Min:-; Operating Voltage Max:-; Switching Mode:-; Timer Functions:Delay-On-Release; Control Voltage AC Min:-; Carry Current:2A

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Solid State Relays
Product Number 28B692
Product Name Time Delay Relay, Spst-No, 100Sec, 12Vdc; Relay Mounting Amperite
Application Type Latching
Unlock Full Specs
to access all available technical data

Similar Products

Relays - 1-1617562-7 - Powell Electronics, Inc.
TE Connectivity
View Details
2 suppliers
Type 39.30 - MasterINTERFACE – MasterPLUS SSR Relay Interface Module - 393070248240 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Approvals CE-2, EAC-1, cRUus, ukca
Operating Temp -4 to 158 F (-20 to 70 C)
View Details
Series-1 Relay - A1225T-10 - Sensata Technologies
Sensata Technologies
Specs
Operating Temp -40 to 176 F (-40 to 80 C)
View Details