The Amperite ST2 series is a solid-state interval timer with one-shot timing mode, designed to energize a load upon power application and de-energize it after a configurable delay. It features a 2-ampere continuous load current rating, a voltage drop of 2.5 volts RMS or less at full load, and a 20-ampere maximum inrush current. The unit is enclosed in a 2 x 2 x 3/4 inch black plastic case with epoxy sealing and uses three or five 1/4-inch quick-connect male terminals. For the 12D1-100SST2 variant, the timing delay is fixed at 100 seconds with a 12-volt DC input, within the series' specified input voltage range of 10 to 14 volts DC. Timing tolerance is ±10% and repeatability is 2%.
TIME DELAY RELAY, SPST-NO, 100SEC, 12VDC; Relay Mounting:Panel Mount; Load Current:2A; Operating Voltage Min:12VDC; Operating Voltage Max:-; Switching Mode:-; Timer Functions:One Shot; Control Voltage AC Min:-; Carry Current:2A
| Newark, An Avnet Company | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 16C1876 |
| Product Name | Time Delay Relay, Spst-No, 100Sec, 12Vdc; Relay Mounting Amperite |
| Application Type | Latching |