The Amperite STB Series is a solid-state triggered delay-on-release relay with 2 amperes continuous load current and a maximum inrush of 20 amperes. It features CMOS digital timing circuitry with adjustable delays from 0.1 seconds to 100 hours using an external resistor or potentiometer. The device operates on 12V DC input with a range of 10V to 14V, and has a voltage drop of 2.5 volts RMS or less at 2 amperes. It is housed in a 2 x 2 x 3/4 inch black plastic enclosure with epoxy sealing and uses four or six 1/4 inch quick-connect male terminals for wiring. Timing tolerance is ±10% for fixed units and repeatability is 2%.
TIME DELAY RELAY, SPST-NO, 100MIN, 12VDC; Relay Mounting:Panel Mount; Load Current:2A; Operating Voltage Min:-; Operating Voltage Max:-; Switching Mode:-; Timer Functions:Delay-On-R
| Newark, An Avnet Company | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 71C8032 |
| Product Name | Time Delay Relay, Spst-No, 100Min, 12Vdc; Relay Mounting Amperite |
| Application Type | Latching |