The Amperite DFA series is a solid-state CMOS adjustable recycling timer with DPDT (2 form C) relay contacts rated at 10A at 240V AC resistive and 15A at 120V AC resistive. It operates from 12V to 120V AC or DC input and features two knob-adjustable potentiometers for setting off and on times over a 100:1 range. The 12D model specifies an off-time range of 1.8 seconds to 180 seconds. The unit has an 8-pin octal plug termination, a white plastic case, and operates within -45°C to +70°C. It meets UL File #E96739 and CSA File #LR62586-5 certification. Initial dielectric strength is 1000V RMS between open contacts and 1500V RMS between contacts and coil.
TIME DELAY RELAY, DPDT, 180S, 240VAC; Contact Voltage VDC:-; Time Min:1.8s; Time Max:180s; Product Range:DFA Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Socket; Contact Voltage VAC:240VAC
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 92F3383 |
| Product Name | Time Delay Relay, Dpdt, 180S, 240Vac; Contact Voltage Vdc Amperite |
| Mounting | Socket or Plug-in Style; Socket |