The Amperite DFA series is an adjustable recycling timer with DPDT (2 form C) relay contacts rated for 10A at 240V AC and 15A at 120V AC resistive loads. It operates from 12V to 120V AC or DC input, with knob-adjustable timing ranges including 1.2 seconds to 120 seconds for the Off and On periods. The unit features a white plastic case, 8-pin Octal plug termination, and operates within a temperature range of -45°C to +70°C. It meets UL File #E96739 (M) and CSA File #LR62586-5 standards. The initial timing period after power application is off, but an option allows it to start on. Reset occurs upon power interruption. Weight is approximately 4 oz (114g).
TIME DELAY RELAY, DPDT, 120S; Time Min:1.2s; Time Max:120s; Contact Configuration:DPDT; Relay Mounting:Quick Connect; Nom Input Voltage:12VDC; Timing Adjustment:Knob; Approvals & Standards:CSA, UL; Delay Time Range:1.2s to 120s
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 92F3389 |
| Product Name | Time Delay Relay, Dpdt, 120S; Time Min Amperite |
| Mounting | Quick Connect |