The Amperite DFA series is an adjustable recycling timer with DPDT (2 form C) relay contacts rated for 10A at 240V AC resistive and 15A at 120V AC resistive, featuring a 100:1 adjustable timing range. The device is supplied in a white plastic case with an 8-pin Octal plug or 11-pin spade terminals and operates on 12V to 120V AC or 12V to 110V DC input. Timing for model 12D C/C DFA corresponds to the C range: 0.6 second to 60 seconds for both Off and On periods. It includes a 1 joule MOV transient protection, with a dielectric strength of 1000V RMS between open contacts and 1500V RMS between contacts and coil. The operating temperature range is -45°C to +70°C, and it has a mechanical life of 10 million operations. Reset occurs upon power interruption.
TIME DELAY RELAY, DPDT, 60S, 240VAC; Contact Voltage VDC:-; Time Min:0.6s; Time Max:60s; Product Range:DFA Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Socket; Contact Voltage VAC:240VAC
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 92F3380 |
| Product Name | Time Delay Relay, Dpdt, 60S, 240Vac; Contact Voltage Vdc Amperite |
| Mounting | Socket or Plug-in Style; Socket |