The Amperite DFA series is an adjustable recycling timer with DPDT (2 form C) relay contacts rated for 10 A at 240 V AC and 15 A at 120 V AC. It features two knob-adjustable potentiometers for setting On and Off times over a 100:1 range, with the 12D model covering 0.25 second to 25 seconds. Input voltage options include 24 V AC, and the unit operates from -45°C to +70°C. It uses an 8-pin Octal plug termination and has a white plastic enclosure. The contacts are silver cadmium oxide, rated for 100,000 operations at full load. UL and CSA approvals are listed. The initial timing cycle starts in the Off state, and power interruption resets the timer.
TIME DELAY RELAY, DPDT, 25S, 240VAC; Contact Voltage VDC:-; Time Min:0.25s; Time Max:25s; Product Range:DFA Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Socket; Contact Voltage VAC:240VAC
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 92F3386 |
| Product Name | Time Delay Relay, Dpdt, 25S, 240Vac; Contact Voltage Vdc Amperite |
| Mounting | Socket or Plug-in Style; Socket |