The Amperite DFA series is a solid-state adjustable recycling timer with DPDT relay contacts rated for 10 A at 240 V AC resistive and 15 A at 120 V AC resistive, featuring a 100:1 adjustable timing range for both off and on cycles. It operates from 12 V to 120 V AC or DC input, with timing adjustable via dual potentiometers. The device has an 8-pin octal plug or 11-pin spade terminal option, a white plastic enclosure, and an operating temperature range of -45°C to +70°C. UL and CSA listings apply, and it resets upon power interruption.
TIME DELAY RELAY, DPDT, 10S, 240VAC; Contact Voltage VDC:-; Time Min:0.1s; Time Max:10s; Product Range:DFA Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Socket; Contact Voltage VAC:240VAC
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 92F3377 |
| Product Name | Time Delay Relay, Dpdt, 10S, 240Vac; Contact Voltage Vdc Amperite |
| Mounting | Socket or Plug-in Style; Socket |