Amperite Co. Relay;SSR;Timing;Single Shot;SPST-NO;Cur-Rtg 2A;Ctrl-V 12DC;0.2-20 sec. 12D.2-20SST2

Description
The ST2 Series interval-on time delay relay has CMOS digital circuitry. Units are 100% solid state with no moving parts to wear out. The relay is packaged in the popular hockey puck enclosure, epoxy sealed. Timing can be factory fixed or adjustable by use of a user supplied resistor or potentiometer. Contact Rating: 2 A continuous load. Mounting: Single center hole mount. Timing Tolerance: Fixed units ±10%. Repeatability: ±2%. Timing Cycle Interrupt Transfer: None. UL File #E96739(M), CSA File #LR62586.
Description
The ST2 Series interval-on time delay relay has CMOS digital circuitry. Units are 100% solid state with no moving parts to wear out. The relay is packaged in the popular hockey puck enclosure, epoxy sealed. Timing can be factory fixed or adjustable by use of a user supplied resistor or potentiometer. Contact Rating: 2 A continuous load. Mounting: Single center hole mount. Timing Tolerance: Fixed units ±10%. Repeatability: ±2%. Timing Cycle Interrupt Transfer: None. UL File #E96739(M), CSA File #LR62586.

Suppliers

Company
Product
Description
Supplier Links
Relay;SSR;Timing;Single Shot;SPST-NO;Cur-Rtg 2A;Ctrl-V 12DC;0.2-20 sec. - 70200206 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;SSR;Timing;Single Shot;SPST-NO;Cur-Rtg 2A;Ctrl-V 12DC;0.2-20 sec.
70200206
Relay;SSR;Timing;Single Shot;SPST-NO;Cur-Rtg 2A;Ctrl-V 12DC;0.2-20 sec. 70200206
The ST2 Series interval-on time delay relay has CMOS digital circuitry. Units are 100% solid state with no moving parts to wear out. The relay is packaged in the popular hockey puck enclosure, epoxy sealed. Timing can be factory fixed or adjustable by use of a user supplied resistor or potentiometer. Contact Rating: 2 A continuous load. Mounting: Single center hole mount. Timing Tolerance: Fixed units ±10%. Repeatability: ±2%. Timing Cycle Interrupt Transfer: None. UL File #E96739(M), CSA File #LR62586.

The ST2 Series interval-on time delay relay has CMOS digital circuitry. Units are 100% solid state with no moving parts to wear out. The relay is packaged in the popular hockey puck enclosure, epoxy sealed. Timing can be factory fixed or adjustable by use of a user supplied resistor or potentiometer. Contact Rating: 2 A continuous load. Mounting: Single center hole mount. Timing Tolerance: Fixed units ±10%. Repeatability: ±2%. Timing Cycle Interrupt Transfer: None. UL File #E96739(M), CSA File #LR62586.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Time Delay Relays
Product Number 70200206
Product Name Relay;SSR;Timing;Single Shot;SPST-NO;Cur-Rtg 2A;Ctrl-V 12DC;0.2-20 sec.
Approvals / Ratings UL, CSA
Operating Temperature -49 to 158 F (-45 to 70 C)
Timer Type One-Shot
Minimum 0.2000 seconds
Unlock Full Specs
to access all available technical data

Similar Products

 - 8184579 - RS Components, Ltd.
RS Components, Ltd.
Specs
Timer Type Asymmetric OFF/ON, Asymmetric ON/OFF
Function Type Multi-function
Number of Contacts 2
View Details
Type 12.A2 - Time/Astro-Switch 16A - 12A200240000 - Finder S.p.A. con unico socio
Specs
Pole and Throw Specifications Double Pole, Double Throw (DPDT)
View Details
High Performance Timing Relay - 700-FSJ3FU23 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Timer Type ON-Delay
View Details