The Amperite ST1A Series is a solid-state delay-on-make timer with 2 amperes continuous load current and a maximum inrush of 20 amperes, utilizing CMOS digital circuitry with no moving parts. It operates on 12V DC with an input voltage range of 10 to 14 volts, has a voltage drop of 2.5 volts RMS or less at 2 amperes, and offers a factory-fixed timing delay of 20 seconds. The device is housed in a 2 x 2 x 3/4 inch black plastic enclosure with epoxy sealing and employs three or five 1/4 inch quick-connect male terminals. Timing tolerance is ±10% and repeatability is 2%.
TIME DELAY RELAY, SPST-NO, 20SEC, 12VDC; Relay Mounting:Panel Mount; Load Current:2A; Operating Voltage Min:-; Operating Voltage Max:-; Switching Mode:-; Timer Functions:Delay-On-M
| Newark, An Avnet Company | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 98H1016 |
| Product Name | Time Delay Relay, Spst-No, 20Sec, 12Vdc; Relay Mounting Amperite |
| Application Type | Latching |