The Amperite ST1 Series is a solid-state time delay relay with delay-on-make functionality, using CMOS digital circuitry and a 1-form-A solid state switch rated for 1 ampere continuous load current and up to 10 amperes inrush. It operates from DC input voltages of 12 volts with a minimum of 10 volts and maximum of 14 volts. The timing range for this variant is fixed at 10 seconds, with a timing tolerance of ±10% and repeatability of ±2%. The device has an epoxy-sealed black plastic enclosure measuring 2 x 2 x 0.75 inches with center-hole mounting and two or four 1/4 inch quick-connect male terminals. It is rated for operation from -40°C to +65°C and meets UL File #E96739(M) and CSA File #LR62586.
TIME DELAY RELAY, SPST-NO, 10SEC, 12VDC; Relay Mounting:Panel Mount; Load Current:1A; Operating Voltage Min:-; Operating Voltage Max:-; Switching Mode:-; Timer Functions:Delay-On-M
| Newark, An Avnet Company | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 28B466 |
| Product Name | Time Delay Relay, Spst-No, 10Sec, 12Vdc; Relay Mounting Amperite |
| Application Type | Latching |