The Amperite CIR Series time-delay relay is a triggered one-shot device with DPDT (2 form C) silver-cadmium oxide contacts rated at 10A at 240V AC resistive and 15A at 30V DC resistive. It operates with a 12V AC input, has a timing range of 0.1 to 60 seconds adjusted via a knob, and uses solid state analog circuitry. The relay is housed in a black plastic case with an 11-pin Octal style plug termination, weighs approximately 114g, and operates between -45°C and +70°C. It meets UL File#E96739 and CSA File #LR62586-3 standards.
TIME-DELAY RELAY; Contact Configuration:DPDT; Delay Time Range:0.1s to 60s; Nom Input Voltage:12V AC; Relay Mounting:Quick Connect ; Timing Adjustment:Knob
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 95F1598 |
| Product Name | Time-Delay Relay; Contact Configuration Amperite |
| Mounting | Quick Connect |