The Amperite C10 series is a solid-state time delay relay with DPDT (2 form C) contacts rated for 10A at 240V AC resistive and 15A at 120V AC resistive, using silver cadmium oxide contact material. It operates in delay-on-apply mode with timing ranges from 0.1 to 480 seconds, available in fixed or knob-adjustable versions. The relay has an 8-pin octal plug or 11-pin spade terminal option, operates from -45°C to +70°C, and accepts input voltages including 12V, 24V, and 120V AC. It meets UL File #E96739 and CSA File #LR62586-3 standards. The unit weighs approximately 114g and includes a 1 joule MOV for transient protection.
TIME DELAY RELAY, DPDT, 60S, 240VAC; Contact Voltage VDC:-; Time Min:0.1s; Time Max:60s; Product Range:C10 Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Socket; Contact Voltage VAC:240VAC
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 93F2719 |
| Product Name | Time Delay Relay, Dpdt, 60S, 240Vac; Contact Voltage Vdc Amperite |
| Mounting | Socket or Plug-in Style; Socket |