The SWPDC series is a solid-state time delay relay with DPDT (2 form C) contacts rated for 10A at 240V AC resistive and 15A at 30V DC resistive, featuring a delay-on-operate timing mode selectable via a 5-position binary coded DIP switch and vernier knob, with timing ranges from 0.25 seconds to 160 hours. It is enclosed in a white plastic case, weighs approximately 114g, and uses an 8-pin octal plug or optional 11-pin spade terminals. Input voltage options include 12V or 24V AC/DC, 48V DC, 110V DC, and 120V AC, with a power requirement of 3 VA or less for AC inputs. The relay meets UL File#E96739 and CSA File#LR62586 standards, operates from -45°C to +70°C, and has a contact life of 10 million operations at rated load.
TIME DELAY RELAY, DPDT, 160H, 240VAC; Contact Voltage VDC:-; Time Min:0.25s; Time Max:160h; Product Range:SWPDC Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Socket; Contact Voltage VAC:240VAC
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 52F066 |
| Product Name | Time Delay Relay, Dpdt, 160H, 240Vac; Contact Voltage Vdc Amperite |
| Mounting | Socket or Plug-in Style; Socket |