The Amperite CR10 series is a triggered delay on release time-delay relay with DPDT (2 form C) silver-cadmium oxide contacts rated for 10A at 240V AC resistive or 15A at 120V AC resistive. It features a knob-adjustable timing range of 120 to 240 seconds, an 11-pin octal base, and operates over a temperature range of -45°C to +70°C. The unit accepts 120V AC input with a power requirement of 3 VA or less, and includes a 1 Joule MOV for transient protection. It is certified to UL File #E96739 and CSA File #LR62586-3.
Time-Delay Relay; Contact Configuration:DPDT; Relay Mounting:Quick Connect; Nom Input Voltage:120VAC; Timing Adjustment:Knob; Approvals & Standards:CSA, UL
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 93F2738 |
| Product Name | Time-Delay Relay; Contact Configuration Amperite |
| Mounting | Quick Connect |