The Amperite CR10 series is a triggered delay on release time delay relay with DPDT (2 form C) contacts rated for 10A at 240V AC resistive and 15A at 120V AC resistive. It uses solid state analog circuitry and operates with input voltages of 12V, 24V, or 120V AC, or 12V, 24V, 48V, or 110V DC. The timing range for this variant is fixed at 120 seconds with a tolerance of ±5%. The relay has a black plastic enclosure with 11-pin octal termination, weighs approximately 114g, and operates within a temperature range of -45°C to +70°C. It meets UL File #E96739 and CSA File #LR62586-3 standards.
TIME DELAY RELAY, DPDT, 120S, 240VAC; Contact Voltage VDC:-; Time Min:1s; Time Max:120s; Product Range:CR10 Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Socket; Contact Voltage VAC:240VAC
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 93F2737 |
| Product Name | Time Delay Relay, Dpdt, 120S, 240Vac; Contact Voltage Vdc Amperite |
| Mounting | Socket or Plug-in Style; Socket |