Amperite Co. Time Delay Relay, Dpdt, 6S, 240Vac; Contact Voltage Vdc Amperite 120AP.1-6SDC

Description
TIME DELAY RELAY, DPDT, 6S, 240VAC; Contact Voltage VDC:-; Time Min:0.1s; Time Max:6s; Product Range:DC10 Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Socket; Contact Voltage VAC:240VAC
Datasheet
Description
TIME DELAY RELAY, DPDT, 6S, 240VAC; Contact Voltage VDC:-; Time Min:0.1s; Time Max:6s; Product Range:DC10 Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Socket; Contact Voltage VAC:240VAC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Time Delay Relay, Dpdt, 6S, 240Vac; Contact Voltage Vdc Amperite - 95F1618 - Newark, An Avnet Company
Chicago, IL, United States
Time Delay Relay, Dpdt, 6S, 240Vac; Contact Voltage Vdc Amperite
95F1618
Time Delay Relay, Dpdt, 6S, 240Vac; Contact Voltage Vdc Amperite 95F1618
TIME DELAY RELAY, DPDT, 6S, 240VAC; Contact Voltage VDC:-; Time Min:0.1s; Time Max:6s; Product Range:DC10 Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Socket; Contact Voltage VAC:240VAC

TIME DELAY RELAY, DPDT, 6S, 240VAC; Contact Voltage VDC:-; Time Min:0.1s; Time Max:6s; Product Range:DC10 Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Socket; Contact Voltage VAC:240VAC

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 95F1618
Product Name Time Delay Relay, Dpdt, 6S, 240Vac; Contact Voltage Vdc Amperite
Mounting Socket or Plug-in Style; Socket
Unlock Full Specs
to access all available technical data

Similar Products

Relays - 1-1393204-5 - Powell Electronics, Inc.
TE Connectivity
View Details
2 suppliers
Relays - MMP-RLY-MT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Operating Temp 14 to 140 F (-10 to 60 C)
View Details