The Amperite C10 series is a delay-on-operate time delay relay with DPDT (2 form C) contacts rated for 10A at 240V AC and 15A at 120V AC resistive loads. It uses solid-state analog circuitry with fixed or adjustable timing from 0.1 to 480 seconds. The part features an 8-pin octal plug or 11-pin spade terminals in a white plastic case, and operates from -45°C to +70°C. Input voltage options include 12V, 24V, and 120V AC, with a power requirement of 3 VA max. Timing tolerance for adjustable units is -0 to +25% of max delay, with ±5% repeatability. Release time is 60 ms typical. Contact material is silver-cadmium oxide, with 10 million mechanical cycles and 100,000 operations at rated load. It meets UL E96739 (M) and CSA LR62586-3.
TIME DELAY RELAY, DPDT, 60S, 240VAC; Contact Voltage VDC:-; Time Min:0.1s; Time Max:60s; Product Range:C10 Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Socket; Contact Voltage VAC:240VAC
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 93F2723 |
| Product Name | Time Delay Relay, Dpdt, 60S, 240Vac; Contact Voltage Vdc Amperite |
| Mounting | Socket or Plug-in Style; Socket |