The Amperite DF10 series flasher is a solid-state timing device with DPDT relay contacts rated for 10A at 240V AC and 15A at 30V DC, featuring a fixed flash rate of 90 flashes per minute and a 50% duty cycle. It operates on 120V AC input with a power requirement of 3VA or less, and is housed in a white plastic case with 8-pin octal termination. The device meets UL File #E96739 and CSA File #LR62586-3, with an operating temperature range of -45°C to +70°C, and an expected mechanical life of 10 million operations. The part number 120AF90DF10 corresponds to a 120V AC input, 90 FPM flash rate variant within the series.
Time-Delay Relay; Contact Voltage VDC:30V; Time Min:-; Time Max:-; Product Range:DF10 Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Socket; Contact Voltage VAC:240VAC; Relay Terminals:Quick Connect
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 95F1651 |
| Product Name | Time-Delay Relay; Contact Voltage Vdc Amperite |
| Mounting | Socket or Plug-in Style; Socket |