Amperite Co. Relay;SSR;Timing;Flasher;DPDT-NO/NC;Cur-Rtg 10A;Ctrl-V 120AC;Vol-Rtg 240AC;8 Pin 120AF60DF10

Description
DF10 Series Flasher, DPDT Contact Form Solid-state analog flasher circuitry DPDT (2 form C) isolated 10 ampere relay contacts Fixed flash rate: from 10 to 240 FPM On⁄off recycling flasher. The flash rates are fixed and are available from 10 to 240 flashes per minute (FPM). Duty cycle is approximately 50 % with custom duty cycles.
Description
DF10 Series Flasher, DPDT Contact Form Solid-state analog flasher circuitry DPDT (2 form C) isolated 10 ampere relay contacts Fixed flash rate: from 10 to 240 FPM On⁄off recycling flasher. The flash rates are fixed and are available from 10 to 240 flashes per minute (FPM). Duty cycle is approximately 50 % with custom duty cycles.

Suppliers

Company
Product
Description
Supplier Links
Relay;SSR;Timing;Flasher;DPDT-NO/NC;Cur-Rtg 10A;Ctrl-V 120AC;Vol-Rtg 240AC;8 Pin - 70200128 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;SSR;Timing;Flasher;DPDT-NO/NC;Cur-Rtg 10A;Ctrl-V 120AC;Vol-Rtg 240AC;8 Pin
70200128
Relay;SSR;Timing;Flasher;DPDT-NO/NC;Cur-Rtg 10A;Ctrl-V 120AC;Vol-Rtg 240AC;8 Pin 70200128
DF10 Series Flasher, DPDT Contact Form Solid-state analog flasher circuitry DPDT (2 form C) isolated 10 ampere relay contacts Fixed flash rate: from 10 to 240 FPM On⁄off recycling flasher. The flash rates are fixed and are available from 10 to 240 flashes per minute (FPM). Duty cycle is approximately 50 % with custom duty cycles.

DF10 Series Flasher, DPDT Contact Form

  • Solid-state analog flasher circuitry
  • DPDT (2 form C) isolated 10 ampere relay contacts
  • Fixed flash rate: from 10 to 240 FPM
    On⁄off recycling flasher. The flash rates are fixed and are available from 10 to 240 flashes per minute (FPM). Duty cycle is approximately 50 % with custom duty cycles.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Time Delay Relays
Product Number 70200128
Product Name Relay;SSR;Timing;Flasher;DPDT-NO/NC;Cur-Rtg 10A;Ctrl-V 120AC;Vol-Rtg 240AC;8 Pin
Mounting PC Board
Approvals / Ratings UL, CSA
Operating Temperature -49 to 158 F (-45 to 70 C)
Timer Type Flasher
Unlock Full Specs
to access all available technical data

Similar Products

Type 12.A2 - Time/Astro-Switch 16A - 12A282300000 - Finder S.p.A. con unico socio
Specs
Pole and Throw Specifications Double Pole, Double Throw (DPDT)
View Details
24V AC/DC Repeat Cycle Timing Relay - 700-HV32AEU24 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Timer Type ON-Delay
View Details
 - 4594363 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Minutes, Seconds
Timer Type ON-Delay
Function Type Single Function
View Details