The Amperite DF10 series is a solid-state analog flasher with integrated DPDT (2 form C) 10 ampere relay contacts, offering fixed flash rates from 10 to 240 FPM with a 50% duty cycle. This part, configured for 120V AC input and 60 FPM flash rate, uses an 8-pin octal plug or optional 11-pin spade terminals, housed in a white plastic case weighing approximately 114g. It operates from -45°C to +70°C and is rated for 10A at 240V AC resistive, 15A at 30V DC resistive, and 1/2 HP at 250V AC. Dielectric strength is 1000V RMS between open contacts and 1500V RMS between contacts and coil. It meets UL File #E96739 (M) and CSA File #LR62586-3.
SOLID STATE FLASHER, DPDT, 60FPM, 120VAC; Contact Voltage VDC:30V; Time Min:-; Time Max:-; Product Range:DF10 Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Socket; Contact Voltage VAC:240VAC
| Newark, An Avnet Company | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 95F1650 |
| Product Name | Solid State Flasher, Dpdt, 60Fpm, 120Vac; Contact Voltage Vdc Amperite |
| Application Type | Latching |