The Amperite DF10 series is a solid-state analog flasher with a DPDT (2 form C) relay contact rated at 10A at 240V AC and 15A at 120V AC resistive load, featuring a fixed flash rate of 45 flashes per minute and a 50% duty cycle. It operates on 120V AC input with a power requirement of 3VA or less, includes transient protection via a 1 Joule MOV, and has a white plastic enclosure. The device is available with 8-pin octal or 11-pin spade terminals, and meets UL File #E96739 (M) and CSA File #LR62586-3 standards. Operating temperature range is -45°C to +70°C, with storage from -60°C to +105°C. Expected life is 10 million mechanical operations and 100,000 operations at rated load.
SOLID STATE FLASHER, DPDT, 45FPM, 120VAC; Contact Voltage VDC:-; Time Min:-; Time Max:-; Product Range:DF10 Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Socket; Contact Voltage VAC:240VAC
| Newark, An Avnet Company | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 95F1649 |
| Product Name | Solid State Flasher, Dpdt, 45Fpm, 120Vac; Contact Voltage Vdc Amperite |
| Application Type | Latching |