The Amperite DF10 series is a solid-state analog flasher with DPDT (2 form C) relay contacts rated for 10A at 240V AC or 15A at 30V DC resistive loads, featuring a fixed flash rate of 30 flashes per minute and approximately 50% duty cycle. It operates on 120V AC input with a power requirement of 3VA or less, and includes transient protection with a 1 Joule MOV. The device uses an 8-pin octal plug or 11-pin spade terminals, housed in a white plastic case, with an operating temperature range of -45°C to +70°C. It meets UL File #E96739 (M) and CSA File #LR62586-3 standards.
SOLID STATE FLASHER, DPDT, 30FPM, 120VAC; Contact Voltage VDC:30V; Time Min:-; Time Max:-; Product Range:DF10 Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Socket; Contact Voltage VAC:240VAC
| Newark, An Avnet Company | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 95F1648 |
| Product Name | Solid State Flasher, Dpdt, 30Fpm, 120Vac; Contact Voltage Vdc Amperite |
| Application Type | Latching |