The Amperite HDFA Series is an adjustable recycling time delay relay with a 10-ampere SPDT contact set, designed for alternating ON and OFF cycling of loads. It features user-adjustable OFF and ON times ranging from milliseconds to hours, with a black plastic epoxy-sealed enclosure measuring 2 × 2 × 3/4 inch and center hole mounting. Input voltage options include 120V AC, with a power requirement of 3 VA or less. The relay has a maximum switching rating of 10 amperes at 250V AC or 30V DC, with a minimum switching load of 10 mA at 5 VDC. It uses CMOS digital timing circuitry and includes polarity protection on DC models. The contact configuration is 1 form C (SPDT).
TIME DELAY RELAY, SPDT, 60S, 250VAC; Contact Voltage VDC:30VDC; Time Min:0.6s; Time Max:60s; Product Range:HDFA Series; Contact Configuration:SPDT; Contact Current:10A; Relay Mounting:Panel Mount; Contact Voltage VAC:250VAC
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 16C1879 |
| Product Name | Time Delay Relay, Spdt, 60S, 250Vac; Contact Voltage Vdc Amperite |
| Mounting | Panel; Panel Mount |