Amperite Co. Relay, Voltage Sensing, Dpdt, 240Vac; Product Range Amperite 120A105-125VPR

Description
RELAY, VOLTAGE SENSING, DPDT, 240VAC; Product Range:VPR Series; Contact Configuration:DPDT; Contact Current:15A; Relay Mounting:Socket; Contact Voltage VAC:120VAC; Relay Terminals:Quick Connect; Contact Voltage VDC:30VDC
Description
RELAY, VOLTAGE SENSING, DPDT, 240VAC; Product Range:VPR Series; Contact Configuration:DPDT; Contact Current:15A; Relay Mounting:Socket; Contact Voltage VAC:120VAC; Relay Terminals:Quick Connect; Contact Voltage VDC:30VDC
Datasheet
Datasheet Summary
Powered by GS/AI

The Amperite VPR Series Voltage Protection Relay, part number 02H8253, is designed to protect electrical equipment from low and high voltage conditions. It features a double-pole double-throw (DPDT) contact configuration with a current rating of 10A at 240V AC and 15A at 30V DC. The relay operates within a customer-specified voltage window, energizing when the line voltage is within range and de-energizing when it falls outside this range. The relay has a mechanical life expectancy of 10 million operations and a minimum electrical life of 100,000 operations at rated loads. It operates in a temperature range from -45°C to +70°C and is available with either an 8-pin octal style plug or optional 11-pin spade terminals. The initial dielectric strength is rated at 1000V RMS between open contacts and 1500V RMS between adjacent contacts and between contacts and coil. This relay is suitable for applications requiring voltage monitoring and protection, making it a reliable choice for engineers looking to safeguard their electrical systems.

Datasheet Summary
Powered by GS/AI

The Amperite VPR Series Voltage Protection Relay, part number 02H8253, is designed to protect electrical equipment from low and high voltage conditions. It features a double-pole double-throw (DPDT) contact configuration with a current rating of 10A at 240V AC and 15A at 30V DC. The relay operates within a customer-specified voltage window, energizing when the line voltage is within range and de-energizing when it falls outside this range. The relay has a mechanical life expectancy of 10 million operations and a minimum electrical life of 100,000 operations at rated loads. It operates in a temperature range from -45°C to +70°C and is available with either an 8-pin octal style plug or optional 11-pin spade terminals. The initial dielectric strength is rated at 1000V RMS between open contacts and 1500V RMS between adjacent contacts and between contacts and coil. This relay is suitable for applications requiring voltage monitoring and protection, making it a reliable choice for engineers looking to safeguard their electrical systems.

Suppliers

Company
Product
Description
Supplier Links
Relay, Voltage Sensing, Dpdt, 240Vac; Product Range Amperite - 02H8253 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Voltage Sensing, Dpdt, 240Vac; Product Range Amperite
02H8253
Relay, Voltage Sensing, Dpdt, 240Vac; Product Range Amperite 02H8253
RELAY, VOLTAGE SENSING, DPDT, 240VAC; Product Range:VPR Series; Contact Configuration:DPDT; Contact Current:15A; Relay Mounting:Socket; Contact Voltage VAC:120VAC; Relay Terminals:Quick Connect; Contact Voltage VDC:30VDC

RELAY, VOLTAGE SENSING, DPDT, 240VAC; Product Range:VPR Series; Contact Configuration:DPDT; Contact Current:15A; Relay Mounting:Socket; Contact Voltage VAC:120VAC; Relay Terminals:Quick Connect; Contact Voltage VDC:30VDC

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 02H8253
Product Name Relay, Voltage Sensing, Dpdt, 240Vac; Product Range Amperite
Mounting Socket or Plug-in Style; Socket
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Relays - FTR-B4-AUT - FCL Components America
FCL Components America
Specs
Relay Type Automotive
Mounting TH, SMT
View Details
Mercury Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details