The Amperite SEQ series sequential recycling relays are solid-state devices designed to alternately switch two to four loads in a repeating sequence with timing from milliseconds to minutes. This model operates on 120 VAC, with a 5-ampere load current rating and a voltage drop of 1.75 volts RMS or less at full load. Timing is factory-fixed at 32 seconds, with 5% accuracy, and the unit features a 2.5 x 2.5 x 0.75 inch epoxy-sealed enclosure with 1/4 inch quick-connect male terminals. Power consumption is 3 VA or less, and the operating temperature range is -30°C to 70°C. Output switching is accomplished via Triac or MOSFET devices.
TIME DELAY RELAY, SPST-NO, 32SEC, 120VAC; Relay Mounting:Panel Mount; Load Current:5A; Operating Voltage Min:-; Operating Voltage Max:-; Switching Mode:-; Timer Functions:-; Control Voltage AC Min:-; Control Voltage AC Max:120V
| Newark, An Avnet Company | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 10R1576 |
| Product Name | Time Delay Relay, Spst-No, 32Sec, 120Vac; Relay Mounting Amperite |
| Application Type | Latching |