The Amperite DOD Series is a time delay relay with DPDT (2 form C) contacts rated for 4 amperes, designed for delay-on-dropout operation where timing begins after power removal. It features a black plastic enclosure with an 8-pin octal plug or optional 11-pin spade terminals, weighing approximately 114 grams. The unit supports 120V AC input and has a fixed timing of 120 seconds, with a timing tolerance of ±5%. Contacts are gold-clad silver alloy, rated for 1000 VA switching power, 250V AC, and 48V DC, with an expected electrical life of 100,000 operations at 4A 250V AC. The operating ambient temperature range is -40°C to +65°C. The relay meets UL File #E96739 and CSA File #LR62586 standards.
TIME DELAY RELAY, DPDT, 120SEC, 120VAC; Contact Configuration:DPDT; Relay Mounting:Quick Connect; Nom Input Voltage:120VAC; Timing Adjustment:Knob; Approvals & Standards:CSA, UL; Contact Carrying Power:2VA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 52F056 |
| Product Name | Time Delay Relay, Dpdt, 120Sec, 120Vac; Contact Configuration Amperite |
| Mounting | Quick Connect |