The Amperite ST2 Series is a solid-state interval timer with one-shot functionality, designed for applications requiring precise time delays without mechanical components. It features a 2-ampere continuous load current rating and a maximum inrush of 20 amperes, with a voltage drop of 2.5 volts RMS or less at full load. The device operates on 120V AC input with a range of 105 to 130 volts and provides a fixed 100-second delay. Enclosed in a 2 × 2 × 0.75 inch black plastic case with epoxy sealing, it uses center-hole mounting and accepts three or five 1/4-inch quick-connect male terminals. Timing tolerance is ±10%, with 2% repeatability. The switching element is a form A solid-state relay, normally open.
TIME DELAY RELAY SPST-NO, 100SEC, 120VAC; Relay Mounting:Panel Mount; Load Current:2A; Operating Voltage Min:120VAC; Operating Voltage Max:-; Switching Mode:-; Timer Functions:One Shot; Control Voltage AC Min:-; Carry Current:2A
| Newark, An Avnet Company | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 16C1882 |
| Product Name | Time Delay Relay Spst-No, 100Sec, 120Vac; Relay Mounting Amperite |
| Application Type | Latching |