The Amperite ST1A series is a solid-state, delay-on-make timer with CMOS digital timing circuitry and a 2-ampere continuous load current rating. It uses a 1-form A normally open solid-state switch with a 20-ampere maximum inrush and a voltage drop of 2.5 volts RMS or less at 2 amperes. The device operates from 105 to 130 volts AC and has timing ranges up to 100 hours, with a fixed 100-second delay option for this variant. It is enclosed in a 2 x 2 x 3/4 inch black plastic housing with center hole mounting and three or five 1/4 inch quick-connect male terminals. Input voltage tolerance is specified at 105 to 130 volts AC for the 120V AC model.
TIME DELAY RELAY SPST-NO, 100SEC, 120VAC; Relay Mounting:Panel Mount; Load Current:2A; Operating Voltage Min:-; Operating Voltage Max:-; Switching Mode:-; Timer Functions:Delay-On-M
| Newark, An Avnet Company | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 73C0546 |
| Product Name | Time Delay Relay Spst-No, 100Sec, 120Vac; Relay Mounting Amperite |
| Application Type | Latching |