The Amperite STB Series is a solid-state triggered delay-on-release relay with 2 amperes continuous load current, 20 amperes maximum inrush, and a voltage drop of 2.5 volts RMS or less at full load. It uses CMOS digital timing circuitry with field-adjustable delays from 0.1 seconds to 100 hours, selectable via external resistor or potentiometer. The unit operates with nominal input voltages of 120V AC (105V to 130V range) and employs a 2 x 2 x 0.75 inch black plastic epoxy-sealed enclosure with center-hole mounting and four or six 1/4-inch quick-connect male terminals. Timing tolerance is ±10% for fixed units and repeatability is 2%.
TIME DELAY RELAY SPST-NO, 100MIN, 120VAC; Relay Mounting:Panel Mount; Load Current:2A; Operating Voltage Min:-; Operating Voltage Max:-; Switching Mode:-; Timer Functions:Delay-On-R
| Newark, An Avnet Company | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 25H8870 |
| Product Name | Time Delay Relay Spst-No, 100Min, 120Vac; Relay Mounting Amperite |
| Application Type | Latching |