Amperite Co. Time Delay Relay, Spst-No, 20Sec, 120Vac; Relay Mounting Amperite 120A.2-20SST2

Description
TIME DELAY RELAY, SPST-NO, 20SEC, 120VAC; Relay Mounting:Panel Mount; Load Current:2A; Operating Voltage Min:120VAC; Operating Voltage Max:-; Switching Mode:-; Timer Functions:One Shot; Control Voltage AC Min:-; Carry Current:2A
Description
TIME DELAY RELAY, SPST-NO, 20SEC, 120VAC; Relay Mounting:Panel Mount; Load Current:2A; Operating Voltage Min:120VAC; Operating Voltage Max:-; Switching Mode:-; Timer Functions:One Shot; Control Voltage AC Min:-; Carry Current:2A

Suppliers

Company
Product
Description
Supplier Links
Time Delay Relay, Spst-No, 20Sec, 120Vac; Relay Mounting Amperite - 16C1877 - Newark, An Avnet Company
Chicago, IL, United States
Time Delay Relay, Spst-No, 20Sec, 120Vac; Relay Mounting Amperite
16C1877
Time Delay Relay, Spst-No, 20Sec, 120Vac; Relay Mounting Amperite 16C1877
TIME DELAY RELAY, SPST-NO, 20SEC, 120VAC; Relay Mounting:Panel Mount; Load Current:2A; Operating Voltage Min:120VAC; Operating Voltage Max:-; Switching Mode:-; Timer Functions:One Shot; Control Voltage AC Min:-; Carry Current:2A

TIME DELAY RELAY, SPST-NO, 20SEC, 120VAC; Relay Mounting:Panel Mount; Load Current:2A; Operating Voltage Min:120VAC; Operating Voltage Max:-; Switching Mode:-; Timer Functions:One Shot; Control Voltage AC Min:-; Carry Current:2A

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Solid State Relays
Product Number 16C1877
Product Name Time Delay Relay, Spst-No, 20Sec, 120Vac; Relay Mounting Amperite
Application Type Latching
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relay - AC-D1225 - Backer Hotwatt Inc.
Specs
Application Type General
Mounting Panel
Turn-On Switching InstantON
View Details
Three-Phase Solid State Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Application Type General
Mounting Panel
Turn-On Switching Random (optional feature)
View Details
Solid-state high-voltage signalling relay - ZH842H Series - Schaltbau GmbH
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type AC; DC
Input Voltage (Control Signal) Range 0.0 to 3000 volts
View Details