The Amperite ST1A series is a solid-state delay-on-make timer with 2 amperes continuous load current and a maximum inrush of 20 amperes, featuring a voltage drop of 2.5 volts RMS or less at 2 amperes. It operates on 105 to 130 volts AC and offers a fixed timing of 20 seconds, with a timing tolerance of ±10% and repeatability of 2%. The device is enclosed in a 2 X 2 X 3/4 inch black plastic housing with epoxy sealing and uses three or five 1/4 inch quick-connect male terminals for mounting and wiring.
TIME DELAY RELAY, SPST-NO, 20SEC, 120VAC; Relay Mounting:Panel Mount; Load Current:2A; Operating Voltage Min:-; Operating Voltage Max:-; Switching Mode:-; Timer Functions:Delay-On-M
| Newark, An Avnet Company | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 98H1017 |
| Product Name | Time Delay Relay, Spst-No, 20Sec, 120Vac; Relay Mounting Amperite |
| Application Type | Latching |