Amperite Co. Relay;SSR;Timing;On Delay;SPST-NO;Cur-Rtg 1A;Ctrl-V 120AC;Quick Connect;UL, CSA 120A.1-20SST1

Description
The ST1 Series uses digital CMOS circuitry in a hockey puck enclosure. Timing Mode: Fixed (two terminal device), or field adjustable (four terminal device, external resistor) timing up to 100 hours. SPST normally open configuration. UL File #E96739(M). CSA File #LR62586. Contact Rating: 1 A continuous load. Operating Temperature: –45°C to +70°C. Mounting: Center hole mounting.
Description
The ST1 Series uses digital CMOS circuitry in a hockey puck enclosure. Timing Mode: Fixed (two terminal device), or field adjustable (four terminal device, external resistor) timing up to 100 hours. SPST normally open configuration. UL File #E96739(M). CSA File #LR62586. Contact Rating: 1 A continuous load. Operating Temperature: –45°C to +70°C. Mounting: Center hole mounting.

Suppliers

Company
Product
Description
Supplier Links
Relay;SSR;Timing;On Delay;SPST-NO;Cur-Rtg 1A;Ctrl-V 120AC;Quick Connect;UL, CSA - 70200180 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;SSR;Timing;On Delay;SPST-NO;Cur-Rtg 1A;Ctrl-V 120AC;Quick Connect;UL, CSA
70200180
Relay;SSR;Timing;On Delay;SPST-NO;Cur-Rtg 1A;Ctrl-V 120AC;Quick Connect;UL, CSA 70200180
The ST1 Series uses digital CMOS circuitry in a hockey puck enclosure. Timing Mode: Fixed (two terminal device), or field adjustable (four terminal device, external resistor) timing up to 100 hours. SPST normally open configuration. UL File #E96739(M). CSA File #LR62586. Contact Rating: 1 A continuous load. Operating Temperature: –45°C to +70°C. Mounting: Center hole mounting.

The ST1 Series uses digital CMOS circuitry in a hockey puck enclosure. Timing Mode: Fixed (two terminal device), or field adjustable (four terminal device, external resistor) timing up to 100 hours. SPST normally open configuration. UL File #E96739(M). CSA File #LR62586. Contact Rating: 1 A continuous load. Operating Temperature: –45°C to +70°C. Mounting: Center hole mounting.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Time Delay Relays
Product Number 70200180
Product Name Relay;SSR;Timing;On Delay;SPST-NO;Cur-Rtg 1A;Ctrl-V 120AC;Quick Connect;UL, CSA
Approvals / Ratings UL, CSA
Operating Temperature -40 to 149 F (-40 to 65 C)
Timer Type ON-Delay
Minimum 0.1000 seconds
Unlock Full Specs
to access all available technical data

Similar Products

Type 12.31 - Time switches 16A - 123182300007 - Finder S.p.A. con unico socio
Specs
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
 - 7140029 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Hours, Seconds
Timer Type ON-Delay; Off-Delay; One-Shot; Interval
Function Type Multi-function
View Details
240V AC Repeat Cycle Timing Relay - 700-HV32AAA2 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Timer Type ON-Delay
View Details