The Amperite STB Series is a solid-state triggered delay-on-release relay with CMOS digital timing circuitry, designed for applications requiring precise time delays from milliseconds to hours. It features a 2-ampere continuous load current with a maximum inrush of 20 amperes and a voltage drop of 2.5 volts RMS or less at rated current. The unit operates on 120V AC with an input voltage range of 105V to 130V. It is enclosed in a 2 x 2 x 0.75 inch black plastic, epoxy-sealed housing with center hole mounting and four or six 1/4 inch quick-connect male terminals. Timing is factory fixed at 10 seconds with a tolerance of ±10% and repeatability of 2%. The relay uses a single form A, normally open solid-state switching device. No UL or CSA filings are confirmed.
TIME DELAY RELAY, SPST-NO, 10SEC, 120VAC; Relay Mounting:Panel Mount; Load Current:2A; Operating Voltage Min:-; Operating Voltage Max:-; Switching Mode:-; Timer Functions:Delay-On-R
| Newark, An Avnet Company | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 96B3270 |
| Product Name | Time Delay Relay, Spst-No, 10Sec, 120Vac; Relay Mounting Amperite |
| Application Type | Latching |