The Amperite ST1 Series is a solid-state time delay relay with delay-on-make functionality, using CMOS digital circuitry and a 1-ampere continuous load current rating. It features a black plastic epoxy-sealed enclosure measuring 2 x 2 x 0.75 inches with center hole mounting and two or four 1/4-inch quick-connect terminals. The unit operates on 120 VAC input with a range of 105 to 130 VAC, and supports timing ranges from 0.1 to 100 hours across eight selectable spans, with the 120A.1-10MST1 variant configured for 1 to 10 minutes. Timing is user-adjustable via an external resistor, with a tolerance of ±10% and repeatability of ±2%. It is rated for operation from -40°C to +65°C and meets UL File E96739 and CSA File LR62586. The switching device is a 1-form A solid-state output with a typical voltage drop of 2.5 V RMS at 1 A and a minimum load current of 5 mA.
TIME DELAY RELAY, SPST-NO, 10MIN, 120VAC; Relay Mounting:Panel Mount; Load Current:1A; Operating Voltage Min:-; Operating Voltage Max:-; Switching Mode:-; Timer Functions:Delay-On-M
| Newark, An Avnet Company | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 93B0635 |
| Product Name | Time Delay Relay, Spst-No, 10Min, 120Vac; Relay Mounting Amperite |
| Application Type | Latching |