The Amperite B Series time delay relay is a thermal device with a 3A resistive contact rating at 115V AC, featuring a single form A (SPST-NO) contact for delay-on-make operation. It operates on 6V to 115V AC or DC, with a power requirement of 2.3 watts and fixed delay times from 2 to 300 seconds. The relay has a black plastic enclosure, screw or .110-inch terminal options, and mounts via single or dual screws. It is rated for operation from -34°C to +77°C, with a minimum life of 500,000 operations at rated load. The device meets UL File #E96739 and CSA File #LR62586 standards. The part number 115NO5P corresponds to the 115V input, delay-on-make contact form, and 5-second delay variant within this series.
TIME DELAY RELAY, SPST-NO, 5S, 115VAC; Contact Voltage VDC:-; Time Min:-; Time Max:5s; Product Range:B Series; Contact Configuration:SPST-N
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 28B332 |
| Product Name | Time Delay Relay, Spst-No, 5S, 115Vac; Contact Voltage Vdc Amperite |
| Mounting | Panel; Panel Mount |